location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lapp H07V-K High voltage cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lapp Check ‘Lapp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H07V-K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4520111K
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lapp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jun 2023 15:53:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lapp H07V-K High voltage cable
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Higher cost-effectiveness due to optimum processing volumes
  • - Single cores are embossed so that an additional, subsequent marking by ink jet printing is readable
  • - The comparatively low weight of the cardboard boxes makes handling easy
  • - Time-saving assembly
  • - Ideal for assembling to achieve longer operating times
  • - Suitable for assembling cable harnesses and wiring during switch cabinet installation
Long product name Lapp H07V-K High voltage cable :
The long product name of Lapp H07V-K High voltage cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.5 mm², 2.8 - 3.4 mm, yellow
More>>>
Short summary description Lapp H07V-K High voltage cable:
This short summary of the Lapp H07V-K High voltage cable data-sheet is auto-generated and uses the product title and the first six key specs.

Lapp H07V-K, High voltage cable, Yellow, Polyvinyl chloride (PVC), Polyvinyl chloride (PVC), Cooper, 1.5 mm²

Long summary description Lapp H07V-K High voltage cable:
This is an auto-generated long summary of Lapp H07V-K High voltage cable based on the first three specs of the first five spec groups.

Lapp H07V-K. Product type: High voltage cable, Product colour: Yellow, Jacket material: Polyvinyl chloride (PVC). Operating voltage (max): 750 V, Operating voltage (min): 450 V, Breakdown voltage: 2500 V. Length: 1500 m, Diameter: 3.4 mm