location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

LaCie Floppy Disk Drive 1x(10 units pack) USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Floppy Disk Drive 1x(10 units pack)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
706018X10
Category :
Floppy disks, also known as floppies, are a fairly old-fashioned data storage medium. The advantage of using floppies is that most computers have a floppy drive. However, storage capacity is very limited with only 1.4 MB for the most commonly used 3.5" floppies, and floppy disks can be easily damaged by dust in the drive.
Floppy Drives
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year Limited Warranty
Long product name LaCie Floppy Disk Drive 1x(10 units pack) USB :
The short editorial description of LaCie Floppy Disk Drive 1x(10 units pack) USB

LaCie Floppy Disk Drive 1x - 1.44 MB, 3.5", USB 2.0(10 units pack)
More>>>
Short summary description LaCie Floppy Disk Drive 1x(10 units pack) USB:
This short summary of the LaCie Floppy Disk Drive 1x(10 units pack) USB data-sheet is auto-generated and uses the product title and the first six key specs.

LaCie Floppy Disk Drive 1x(10 units pack), 1.44 MB, 0.5 Mbit/s, USB, PC & Mac, Apple MacOS 8.6, Apple MacOS 9.x, Microsoft Windows 98 Second Edition / Windows 2000, Microsoft..., 300 g

Long summary description LaCie Floppy Disk Drive 1x(10 units pack) USB:
This is an auto-generated long summary of LaCie Floppy Disk Drive 1x(10 units pack) USB based on the first three specs of the first five spec groups.

LaCie Floppy Disk Drive 1x(10 units pack). Storage capacity: 1.44 MB. Data transfer rate: 0.5 Mbit/s. Interface: USB. Compatible products: PC & Mac, Compatible operating systems: Apple MacOS 8.6, Apple MacOS 9.x, Microsoft Windows 98 Second Edition / Windows 2000, Microsoft.... Weight: 300 g, Size (imperial): 8.89 cm (3.5")