Warranty:
2 Years
Long product name LaCie Data Bank, Design by F.A. Porsche 60GB USB 2.0 external hard drive
:
LaCie Data Bank, Design by F.A. Porsche 60GB USB 2.0
The short editorial description of LaCie Data Bank, Design by F.A. Porsche 60GB USB 2.0 external hard drive
LaCie Data Bank, Design by F.A. Porsche 60GB USB 2.0
More>>>
Short summary description LaCie Data Bank, Design by F.A. Porsche 60GB USB 2.0 external hard drive:
This short summary of the LaCie Data Bank, Design by F.A. Porsche 60GB USB 2.0 external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
LaCie Data Bank, Design by F.A. Porsche 60GB USB 2.0, 60 GB, 2.0, 4200 RPM
Long summary description LaCie Data Bank, Design by F.A. Porsche 60GB USB 2.0 external hard drive:
This is an auto-generated long summary of LaCie Data Bank, Design by F.A. Porsche 60GB USB 2.0 external hard drive based on the first three specs of the first five spec groups.
LaCie Data Bank, Design by F.A. Porsche 60GB USB 2.0. HDD capacity: 60 GB. USB version: 2.0. HDD speed: 4200 RPM