KYOCERA logo

KYOCERA TASKalfa 265ci Laser A4 9600 x 600 DPI 26 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83077
Info modified on:
21 Oct 2022, 10:32:10
Short summary description KYOCERA TASKalfa 265ci Laser A4 9600 x 600 DPI 26 ppm:

KYOCERA TASKalfa 265ci, Laser, Colour printing, 9600 x 600 DPI, A4, Direct printing, Black

Long summary description KYOCERA TASKalfa 265ci Laser A4 9600 x 600 DPI 26 ppm:

KYOCERA TASKalfa 265ci. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 26 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.