Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Pull case Any brand
- - Polyvinyl chloride
- - Black
- - Scratch resistant
More>>>
Short summary description Ksix B9000FU76RXXLN mobile phone case Pull case Black:
This short summary of the Ksix B9000FU76RXXLN mobile phone case Pull case Black data-sheet is auto-generated and uses the product title and the first six key specs.
Ksix B9000FU76RXXLN, Pull case, Any brand, BLACKBERRY Z30 HTC DESIRE 700 HUAWEI ASCEND G740 LENOVO VIBE Z K910 SAMSUNG GALAXY..., Black
Long summary description Ksix B9000FU76RXXLN mobile phone case Pull case Black:
This is an auto-generated long summary of Ksix B9000FU76RXXLN mobile phone case Pull case Black based on the first three specs of the first five spec groups.
Ksix B9000FU76RXXLN. Case type: Pull case, Brand compatibility: Any brand, Compatibility: BLACKBERRY Z30 HTC DESIRE 700 HUAWEI ASCEND G740 LENOVO VIBE Z K910 SAMSUNG GALAXY..., Product colour: Black