Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Charger compatibility: Mobile phone
- - Charger type: Indoor
- - Power source type: AC
- - Black
More>>>
Short summary description Ksix B8415CD01 mobile device charger Mobile phone Black AC Indoor:
This short summary of the Ksix B8415CD01 mobile device charger Mobile phone Black AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.
Ksix B8415CD01, Indoor, AC, Black
Long summary description Ksix B8415CD01 mobile device charger Mobile phone Black AC Indoor:
This is an auto-generated long summary of Ksix B8415CD01 mobile device charger Mobile phone Black AC Indoor based on the first three specs of the first five spec groups.
Ksix B8415CD01. Charger type: Indoor, Power source type: AC, Charger compatibility: Mobile phone. Product colour: Black