location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology 2048MB SD Ultimate 120x 2 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2048MB SD Ultimate 120x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SD/2GB-U
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:13:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Warranty: lifetime warranty
Long product name Kingston Technology 2048MB SD Ultimate 120x 2 GB :
The long product name of Kingston Technology 2048MB SD Ultimate 120x 2 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SD Cards
More>>>
Kingston Technology 2048MB SD Ultimate 120x 2 GB:
The official description of Kingston Technology 2048MB SD Ultimate 120x 2 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kingston Technology offers Protection And Reliability With Secure Digital Memory Cards. Join the many schools, consumers, businesses and government groups that use Kingston Technology's standard Secure Digital (SD) cards when using SD-enabled devices. With the built-in write-protection switch to prevent accidental data loss, Kingston's legendary quality assurance and affordable price - you'll get peace of mind and the best price-to-performance value.

Short summary description Kingston Technology 2048MB SD Ultimate 120x 2 GB:
This short summary of the Kingston Technology 2048MB SD Ultimate 120x 2 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology 2048MB SD Ultimate 120x, 2 GB, SD, 20 MB/s, 18 MB/s

Long summary description Kingston Technology 2048MB SD Ultimate 120x 2 GB:
This is an auto-generated long summary of Kingston Technology 2048MB SD Ultimate 120x 2 GB based on the first three specs of the first five spec groups.

Kingston Technology 2048MB SD Ultimate 120x. Capacity: 2 GB, Flash card type: SD, Read speed: 20 MB/s, Write speed: 18 MB/s

Memory
Capacity *
2 GB
Flash card type *
SD
Read speed
20 MB/s
Write speed
18 MB/s
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Other features
Dimensions (WxDxH)
24 x 32 x 2.1 mm
Expansion voltage
3.3 V
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 21:07:38
Uk has collected 3 expert reviews for Kingston Technology 2048MB SD Ultimate 120x 2 GB and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
aselabs.com
Updated:
2011-09-27 21:07:34
Kingston Technology produces all kinds of memory including RAM for a computer to flash memory. Kingston is pushing harder and harder into the consumer flash market. Kingston sent over their high speed SD flash memory for review and the SD2/2GB-U is re...
Bottom line The Kingston SD/2GB-U can be had for $30. This is a very good price considering that the competition goes for the same for a slower speed and more expensive for the same. This product caters to the high speed flash market for continuous shooting. Newer...
0%
mobiletechreview.com
Updated:
2011-09-27 21:07:36
Kingston, a well known computer and flash memory manufacturer, offers SD card in three series: SD, Elite Pro SD and their fastest, the SD Ultimate. We reviewed their Elite Pro SD and CF cards in Feb. 2004, and their SD Ultimate which came out in the s...
0%