Kingston Technology logo

Kingston Technology IronKey 128GB Basic S1000 Encrypted USB 3.0 FIPS 140-2 Level 3

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179085
Info modified on:
17 Mar 2025, 13:41:05
Short summary description Kingston Technology IronKey 128GB Basic S1000 Encrypted USB 3.0 FIPS 140-2 Level 3:

Kingston Technology IronKey 128GB Basic S1000 Encrypted USB 3.0 FIPS 140-2 Level 3, 128 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), 230 MB/s, Cap, Silver

Long summary description Kingston Technology IronKey 128GB Basic S1000 Encrypted USB 3.0 FIPS 140-2 Level 3:

Kingston Technology IronKey 128GB Basic S1000 Encrypted USB 3.0 FIPS 140-2 Level 3. Capacity: 128 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1), Read speed: 230 MB/s, Write speed: 240 MB/s. Form factor: Cap. Password protection. Weight: 33.95 g. Product colour: Silver

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.