location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology CH103KNG60 memory card 1 GB MiniSD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CH103KNG60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH103KNG60
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:08:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology CH103KNG60 memory card 1 GB MiniSD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 GB MiniSD
  • - 2 MB/s
  • - Black
More>>>
Short summary description Kingston Technology CH103KNG60 memory card 1 GB MiniSD:
This short summary of the Kingston Technology CH103KNG60 memory card 1 GB MiniSD data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology CH103KNG60, 1 GB, MiniSD, 2 MB/s, 2 MB/s, Black

Long summary description Kingston Technology CH103KNG60 memory card 1 GB MiniSD:
This is an auto-generated long summary of Kingston Technology CH103KNG60 memory card 1 GB MiniSD based on the first three specs of the first five spec groups.

Kingston Technology CH103KNG60. Capacity: 1 GB, Flash card type: MiniSD, Read speed: 2 MB/s, Write speed: 2 MB/s. Product colour: Black

Memory
Capacity *
1 GB
Flash card type *
MiniSD
Read speed
2 MB/s
Write speed
2 MB/s
Features
Product colour
Black
Weight & dimensions
Width
20 mm
Depth
1.4 mm
Height
21.5 mm
Weight
2 g
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Memory adapter included
SD