Kingston Technology logo

Kingston Technology 512MB CompactFlash Elite Pro Card (Single Level Cell) 0.5 GB SLC

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54654
Info modified on:
12 Feb 2024, 10:13:11
End of life date:
08 Feb 2024
Short summary description Kingston Technology 512MB CompactFlash Elite Pro Card (Single Level Cell) 0.5 GB SLC:

Kingston Technology 512MB CompactFlash Elite Pro Card (Single Level Cell), 0.5 GB, CompactFlash, SLC, 10 MB/s, 8 MB/s

Long summary description Kingston Technology 512MB CompactFlash Elite Pro Card (Single Level Cell) 0.5 GB SLC:

Kingston Technology 512MB CompactFlash Elite Pro Card (Single Level Cell). Capacity: 0.5 GB, Flash card type: CompactFlash, Internal memory type: SLC, Read speed: 10 MB/s, Write speed: 8 MB/s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.