Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 16 GB USB Type-A
- - Form factor: Cap
- - Green, Red
More>>>
Short summary description KeyOuest MAPPY PORTUGAL USB flash drive 16 GB USB Type-A Green, Red:
This short summary of the KeyOuest MAPPY PORTUGAL USB flash drive 16 GB USB Type-A Green, Red data-sheet is auto-generated and uses the product title and the first six key specs.
KeyOuest MAPPY PORTUGAL, 16 GB, USB Type-A, Cap, Green, Red
Long summary description KeyOuest MAPPY PORTUGAL USB flash drive 16 GB USB Type-A Green, Red:
This is an auto-generated long summary of KeyOuest MAPPY PORTUGAL USB flash drive 16 GB USB Type-A Green, Red based on the first three specs of the first five spec groups.
KeyOuest MAPPY PORTUGAL. Capacity: 16 GB, Device interface: USB Type-A. Form factor: Cap, Product colour: Green, Red