location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Keter Patio outdoor bench Solid Resin

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Keter Check ‘Keter’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Patio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17202690
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7290106935761
Category: Outdoor Benches Check ‘Keter’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Keter: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2021 17:10:33
The date of the most recent change of this product data-sheet in Icecat.
Keter 17202690 user manual (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Keter Patio outdoor bench Solid Resin :
The long product name of Keter Patio outdoor bench Solid Resin. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Patio Bench Box, Mild Wood, 227L
More>>>
Short summary description Keter Patio outdoor bench Solid Resin:
This short summary of the Keter Patio outdoor bench Solid Resin data-sheet is auto-generated and uses the product title and the first six key specs.

Keter Patio, Brown, Resin, Solid, 1260 x 520 x 380 mm, 1390 mm, 630 mm

Long summary description Keter Patio outdoor bench Solid Resin:
This is an auto-generated long summary of Keter Patio outdoor bench Solid Resin based on the first three specs of the first five spec groups.

Keter Patio. Product colour: Brown, Material: Resin, Structure: Solid. Width: 1390 mm, Depth: 630 mm, Height: 890 mm