location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kenwood Electronics M-515-B Home audio mini system 40 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kenwood Electronics Check ‘Kenwood Electronics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M-515-B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M515B
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Kenwood Electronics’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kenwood Electronics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1357
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kenwood Electronics M-515-B Home audio mini system 40 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home audio mini system 40 W Black
  • - 75 Ω
  • - Equalizer
Long product name Kenwood Electronics M-515-B Home audio mini system 40 W Black :
The long product name of Kenwood Electronics M-515-B Home audio mini system 40 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M-515-B, Micro Hifi System with USB & iPhone/iPod dock, LCD, Black
More>>>
Short summary description Kenwood Electronics M-515-B Home audio mini system 40 W Black:
This short summary of the Kenwood Electronics M-515-B Home audio mini system 40 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kenwood Electronics M-515-B, Home audio mini system, Black, 40 W, 75 Ω, AM, FM, LCD

Long summary description Kenwood Electronics M-515-B Home audio mini system 40 W Black:
This is an auto-generated long summary of Kenwood Electronics M-515-B Home audio mini system 40 W Black based on the first three specs of the first five spec groups.

Kenwood Electronics M-515-B. Type: Home audio mini system, Product colour: Black. RMS rated power: 40 W, Impedance: 75 Ω. Supported radio bands: AM, FM. Display type: LCD, Backlight colour: Blue. Headphone connectivity: 3.5 mm