location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington BlackBelt 1st Degree Rugged Case for iPad® Air - Plum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BlackBelt 1st Degree Rugged Case for iPad® Air - Plum
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K97074WW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896970743 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Unknown
Long product name Kensington BlackBelt 1st Degree Rugged Case for iPad® Air - Plum :
The long product name of Kensington BlackBelt 1st Degree Rugged Case for iPad® Air - Plum. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The Best Value in Tablet Drop Protection
More>>>
Kensington BlackBelt 1st Degree Rugged Case for iPad® Air - Plum:
The official description of Kensington BlackBelt 1st Degree Rugged Case for iPad® Air - Plum as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The iPad opens a world of learning possibilities. But it’s just wasn’t designed to withstand the heavy handling of a classroom. The Kensington BlackBelt 1st Degree Rugged Case surrounds the iPad Air in a strong rubber layer that protects against drops and scratches, with great grip that makes it easy for kids to hold and prevents sliding off a table or desk.

- Strong, cushioned rubber ring designed to meet military-grade MIL-STF-810G testing protocols for all-around protection against drops and scratches
- Rubberized texture makes it easy to grip and prevents it from sliding off table
- Unobstructed port openings for easy access to controls, cameras and connectors
- Raised bezel protects screen
- Clear protective back cover
- Fits into Charging Cabinets with bays 20mm and larger
- Screen protector available

Short summary description Kensington BlackBelt 1st Degree Rugged Case for iPad® Air - Plum:
This short summary of the Kensington BlackBelt 1st Degree Rugged Case for iPad® Air - Plum data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington BlackBelt 1st Degree Rugged Case for iPad® Air - Plum, Cover, Apple, iPad Air

Long summary description Kensington BlackBelt 1st Degree Rugged Case for iPad® Air - Plum:
This is an auto-generated long summary of Kensington BlackBelt 1st Degree Rugged Case for iPad® Air - Plum based on the first three specs of the first five spec groups.

Kensington BlackBelt 1st Degree Rugged Case for iPad® Air - Plum. Case type: Cover, Brand compatibility: Apple, Compatibility: iPad Air

Features
Compatibility *
iPad Air
Case type *
Cover
Material *
Rubber
Product main colour *
Purple
Brand compatibility *
Apple
Packaging data
Quantity per pack
1 pc(s)
Package width
180 mm
Package depth
15 mm
Package height
280 mm
Package weight
335 g
Country Distributor
United Kingdom 1 distributor(s)