location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kärcher LMO 36-46 Battery Walk behind lawn mower Black, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kärcher Check ‘Kärcher’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LMO 36-46 Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1.444-472.0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4054278661803
Category:
Machine that uses a revolving blade or blades to cut a lawn (grass) at an even height.
Lawn Mowers Check ‘Kärcher’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kärcher: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2021 13:58:30
The date of the most recent change of this product data-sheet in Icecat.
Kärcher 1.444-472.0 user manual (23.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kärcher LMO 36-46 Battery Walk behind lawn mower Black, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Walk behind lawn mower Black, Yellow
  • - Grass catcher 55 L
  • - Mulching function
  • - 2800 RPM
  • - Battery
More>>>
Short summary description Kärcher LMO 36-46 Battery Walk behind lawn mower Black, Yellow:
This short summary of the Kärcher LMO 36-46 Battery Walk behind lawn mower Black, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Kärcher LMO 36-46 Battery, Walk behind lawn mower, 46 cm, 2 cm, 7 cm, 55 L, Rear wheel drive

Long summary description Kärcher LMO 36-46 Battery Walk behind lawn mower Black, Yellow:
This is an auto-generated long summary of Kärcher LMO 36-46 Battery Walk behind lawn mower Black, Yellow based on the first three specs of the first five spec groups.

Kärcher LMO 36-46 Battery. Type: Walk behind lawn mower, Cutting width: 46 cm, Minimum cutting height: 2 cm. Power source: Battery, Battery voltage: 36 V. Width: 483 mm, Depth: 1452 mm, Height: 978 mm

Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)