location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

König GAMPSP-CA03 mobile device charger Portable gaming console Black AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
König Check ‘König’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GAMPSP-CA03
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GAMPSP-CA03
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5412810090556
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘König’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by König: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2401
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 14:28:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points König GAMPSP-CA03 mobile device charger Portable gaming console Black AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Portable gaming console
  • - Charger type: Indoor
  • - Power source type: AC
  • - Black
  • - Cable length: 1.8 m
Long product name König GAMPSP-CA03 mobile device charger Portable gaming console Black AC Indoor :
The long product name of König GAMPSP-CA03 mobile device charger Portable gaming console Black AC Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AC Power cable, 1.8m, PSP
More>>>
Short summary description König GAMPSP-CA03 mobile device charger Portable gaming console Black AC Indoor:
This short summary of the König GAMPSP-CA03 mobile device charger Portable gaming console Black AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

König GAMPSP-CA03, Indoor, AC, 1.8 m, Black

Long summary description König GAMPSP-CA03 mobile device charger Portable gaming console Black AC Indoor:
This is an auto-generated long summary of König GAMPSP-CA03 mobile device charger Portable gaming console Black AC Indoor based on the first three specs of the first five spec groups.

König GAMPSP-CA03. Charger type: Indoor, Power source type: AC, Charger compatibility: Portable gaming console. Cable length: 1.8 m, Product colour: Black