Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Universal
- - Bluetooth
- - QWERTY English
- - Full-size (100%) Numeric keypad
- - Mouse included
- - Black
- - 1 pc(s)
Long product name JLC T84 Wireless Keyboard and Mouse - Black
:
JLC T84 Wireless Keyboard and Mouse - Black
The long product name of JLC T84 Wireless Keyboard and Mouse - Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
JLC T84 Wireless Keyboard and Mouse - Black
More>>>
Short summary description JLC T84 Wireless Keyboard and Mouse - Black:
This short summary of the JLC T84 Wireless Keyboard and Mouse - Black data-sheet is auto-generated and uses the product title and the first six key specs.
JLC T84 Wireless Keyboard and Mouse - Black, Full-size (100%), Wireless, Bluetooth, QWERTY, Black, Mouse included
Long summary description JLC T84 Wireless Keyboard and Mouse - Black:
This is an auto-generated long summary of JLC T84 Wireless Keyboard and Mouse - Black based on the first three specs of the first five spec groups.
JLC T84 Wireless Keyboard and Mouse - Black. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: Bluetooth, Keyboard layout: QWERTY, Recommended usage: Universal. Product colour: Black. Mouse included