location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JLab Epic Air Sport ANC In-Ear True Wireless Earbuds -Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JLab Check ‘JLab’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JLab Epic Air Sport ANC In-Ear True Wireless Earbuds -Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IEUEBEAIRSPTNCRBLK82 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0812887019316 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JLab: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2023 18:28:18
The date of the most recent change of this product data-sheet in Icecat.
JLab IEUEBEAIRSPTNCRBLK82 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points JLab Epic Air Sport ANC In-Ear True Wireless Earbuds -Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Sports Ear-hook, In-ear Headphones
  • - Wireless Bluetooth 5.0 10 m
  • - Intraaural 20 - 20000 Hz 32 Ω 110 dB
  • - Microphone type: In-line -40 dB
  • - Built-in battery Lithium
Warranty: 2 year warranty
Long product name JLab Epic Air Sport ANC In-Ear True Wireless Earbuds -Black :
The long product name of JLab Epic Air Sport ANC In-Ear True Wireless Earbuds -Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epic Air Sport ANC True Wireless Earbuds, 20Hz-20kHz, 32Ω, Bluetooth 5, IP66, Black
More>>>
Short summary description JLab Epic Air Sport ANC In-Ear True Wireless Earbuds -Black:
This short summary of the JLab Epic Air Sport ANC In-Ear True Wireless Earbuds -Black data-sheet is auto-generated and uses the product title and the first six key specs.

JLab Epic Air Sport ANC In-Ear True Wireless Earbuds -Black, Wireless, Sports, 20 - 20000 Hz, 95 g, Headphones, Black

Long summary description JLab Epic Air Sport ANC In-Ear True Wireless Earbuds -Black:
This is an auto-generated long summary of JLab Epic Air Sport ANC In-Ear True Wireless Earbuds -Black based on the first three specs of the first five spec groups.

JLab Epic Air Sport ANC In-Ear True Wireless Earbuds -Black. Product type: Headphones. Connectivity technology: Wireless, Bluetooth. Recommended usage: Sports. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Weight: 95 g. Product colour: Black

Brand Image Product code Product Stock Price from
JLab

JLab Epic Air Headphones Wireless In-ear Calls/Music Bluetooth Black
(show image)
EBEAIRRBLK82 Epic Air 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)