location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JILONG Sea World Rigid Pool 120 Round 225 L Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JILONG Check ‘JILONG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sea World Rigid Pool 120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1509600095
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6920388600095
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘JILONG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JILONG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4917
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JILONG Sea World Rigid Pool 120 Round 225 L Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Quick Fix Pool - Unpack, setup, fill up and have fun. It doesn´t get any quicker!
  • - Modern, age-appropriate design with printed picture
  • - easy to clean
  • - suitable for children of 2-6 years
  • - High-quality materials
Long product name JILONG Sea World Rigid Pool 120 Round 225 L Blue :
The long product name of JILONG Sea World Rigid Pool 120 Round 225 L Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Quick fix pool w / sea animals print, f / 2-6 years, Ø150x25 cm
More>>>
Short summary description JILONG Sea World Rigid Pool 120 Round 225 L Blue:
This short summary of the JILONG Sea World Rigid Pool 120 Round 225 L Blue data-sheet is auto-generated and uses the product title and the first six key specs.

JILONG Sea World Rigid Pool 120, 225 L, Child, Blue, 900 g

Long summary description JILONG Sea World Rigid Pool 120 Round 225 L Blue:
This is an auto-generated long summary of JILONG Sea World Rigid Pool 120 Round 225 L Blue based on the first three specs of the first five spec groups.

JILONG Sea World Rigid Pool 120. Shape: Round, Capacity: 225 L, Recommended age group: Child. Height: 250 mm, Diameter: 120 cm, Weight: 900 g. Package width: 310 mm, Package depth: 120 mm, Package height: 120 mm

Country Distributor
United Kingdom 1 distributor(s)