location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JILONG Aquarium Pool 185 Inflatable pool Round 725 L Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JILONG Check ‘JILONG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aquarium Pool 185
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1509210748
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6926799210748
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘JILONG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JILONG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:44:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JILONG Aquarium Pool 185 Inflatable pool Round 725 L Multicolour
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Modern, age-appropriate design with printed picture
  • - 3 inflatable rings for a stable and secure position
  • - Simple set up
  • - suitable for children of 6 years of age and upwards
  • - made from sturdy, transparent PVC, with repair kit
Long product name JILONG Aquarium Pool 185 Inflatable pool Round 725 L Multicolour :
The long product name of JILONG Aquarium Pool 185 Inflatable pool Round 725 L Multicolour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Large children´s pool w / fun sea animals print, f / children from 6 years, Ø185x50 cm
More>>>
Short summary description JILONG Aquarium Pool 185 Inflatable pool Round 725 L Multicolour:
This short summary of the JILONG Aquarium Pool 185 Inflatable pool Round 725 L Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

JILONG Aquarium Pool 185, 725 L, Inflatable pool, Child, Multicolour, 3.2 kg

Long summary description JILONG Aquarium Pool 185 Inflatable pool Round 725 L Multicolour:
This is an auto-generated long summary of JILONG Aquarium Pool 185 Inflatable pool Round 725 L Multicolour based on the first three specs of the first five spec groups.

JILONG Aquarium Pool 185. Pool type: Inflatable pool, Shape: Round, Capacity: 725 L. Height: 500 mm, Weight: 3.2 kg, Outer diameter: 185 cm. Package width: 410 mm, Package depth: 330 mm, Package height: 100 mm

Country Distributor
United Kingdom 1 distributor(s)