This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jamo Amplifier AVR-693

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jamo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Amplifier AVR-693
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AVR693
Category
Audio/video (AV) receivers receive audio and video signals.
AV Receivers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jamo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:10:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Jamo Amplifier AVR-693 :
The short editorial description of Jamo Amplifier AVR-693

Amplifier AVR-693
More>>>
Short summary description Jamo Amplifier AVR-693:
This short summary of the Jamo Amplifier AVR-693 data-sheet is auto-generated and uses the product title and the first six key specs.

Jamo Amplifier AVR-693, 0.08%, 24-bit/192kHz, 100 dB, 8 Ω, 87.5 - 108 MHz, 13.2 kg

Long summary description Jamo Amplifier AVR-693:
This is an auto-generated long summary of Jamo Amplifier AVR-693 based on the first three specs of the first five spec groups.

Jamo Amplifier AVR-693. Total Harmonic Distortion (THD): 0.08%, Audio D/A Converter (DAC): 24-bit/192kHz, Signal-to-Noise Ratio (SNR): 100 dB. FM band range: 87.5 - 108 MHz. Weight: 13.2 kg. Output power (DIN): 6 x 120W, Dimensions (WxDxH): 435 x 372 x 150 mm, Channels quantity: 7 channels. I/O ports: In(Coaxial Digital x 2, Optical Digital x 3); Out(Coaxial Digital x 1, Optical Digital x 1)