Jabra logo

Jabra Motion UC+ MS Headset Wireless Ear-hook USB Type-A Bluetooth Black, Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42570
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Jabra Motion UC+ MS Headset Wireless Ear-hook USB Type-A Bluetooth Black, Grey:

Jabra Motion UC+ MS, Wireless, 17,6 g, Headset, Black, Grey

Long summary description Jabra Motion UC+ MS Headset Wireless Ear-hook USB Type-A Bluetooth Black, Grey:

Jabra Motion UC+ MS. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 100 m. Weight: 17,6 g. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.