Jabra Eclipse, Wireless, 20 - 20000 Hz, 5,5 g, Headset, Black
Jabra Eclipse. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Weight: 5,5 g. Product colour: Black