j5create logo

j5create JVW120-N AV extender

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48146
Info modified on:
16 Jan 2025, 14:23:36
Short summary description j5create JVW120-N AV extender:

j5create JVW120-N, Wired & Wireless

Long summary description j5create JVW120-N AV extender:

j5create JVW120-N. Compatible products: Display may vary depending on environment. Solid and nonporous materials such as steel, concrete,..., Compatibility: Available USB-C® or USB™ Type-A port Windows® 11 / 10 macOS® 10.10 or later Chrome OS™. Connectivity technology: Wired & Wireless, USB connector type: USB Type-A, USB Type-C. Power source type: DC, USB, Power note: TX Transmitter: 1 - DC 5V/3A Power Adapter RX│Receiver: 1 - Bus Power through USB-C®. Receiver dimensions (W x D x H): 67 x 67 x 21 mm, Receiver weight: 55,5 g, Transmitter dimensions (WxDxH): 95 x 95 x 23 mm. Quantity per pack: 1 pc(s), Package width: 193 mm, Package depth: 124 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.