location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega StorCenter 300m NAS Rack (1U) Ethernet LAN Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorCenter
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33033
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Iomega’ global rank
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomega StorCenter 300m NAS Rack (1U) Ethernet LAN Black :
  • - NAS Rack (1U) Black
  • - Windows Storage Server 2003
  • - Total installed storage capacity: 0.24 TB HDD
  • - Intel® Celeron® 2 GHz
  • - 0.25 DDR
  • - Ethernet LAN
  • - 250 W
Long product name Iomega StorCenter 300m NAS Rack (1U) Ethernet LAN Black :
The short editorial description of Iomega StorCenter 300m NAS Rack (1U) Ethernet LAN Black

300m, 240GB
More>>>
Iomega StorCenter 300m NAS Rack (1U) Ethernet LAN Black:
The official marketing text of Iomega StorCenter 300m NAS Rack (1U) Ethernet LAN Black as supplied by the manufacturer

Protect, manage and share your critical information with the premier Network Attached Storage Server designed specifically for small offices, remote offices, small-to-medium business and workgroup environments. With the Iomega NAS 300m Series 240GB storage servers, your business can:

Protect business information in an easily accessible and antivirus hardened storage vault
Recover data from accidents, operator errors or viral attacks
Improve office productivity with faster and more efficient information and file sharing
The Iomega NAS 300m Series 240GB storage servers deliver RAID-protected network storage with outstanding performance. But best of all, this technology integrates easily with your existing infrastructure without taxing your budget, installs in 15 minutes with plug-and-play network connectivity and intuitive installation tools, is effortless to maintain, schedule backups and save everything.

Your network can have:
Up to 240GB total storage capacity
Windows Storage Server 2003 OS for 15-minute installation and easy maintenance
Economical data protection and data storage for any environment — Windows, Macintosh or UNIX
Compatibility with Iomega REV for quick, easy and reliable archiving

How Can I Add Affordable Storage to My Workgroup?
Your workgroups, remote sites and intense graphics users all need affordable, accessible storage for file sharing and storage. Iomega NAS servers allow more data storage capacity to be added to a network without shutting down other servers for storage upgrades saving you time and resources.

What is Microsoft Windows Storage Server 2003?
Windows Storage Server 2003 is an integrated OS based on the latest Windows Server technology. This network storage product is the new release of the operating system used by original equipment manufacturers to develop NAS appliances. Windows Storage Server 2003 has been designed for improved performance, better interoperability with storage area networks (SANs), and better scalability and failover capabilities.

Short summary description Iomega StorCenter 300m NAS Rack (1U) Ethernet LAN Black:
This short summary of the Iomega StorCenter 300m NAS Rack (1U) Ethernet LAN Black data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega StorCenter 300m, NAS, Rack (1U), Intel® Celeron®, 0.24 TB, Black

Long summary description Iomega StorCenter 300m NAS Rack (1U) Ethernet LAN Black:
This is an auto-generated long summary of Iomega StorCenter 300m NAS Rack (1U) Ethernet LAN Black based on the first three specs of the first five spec groups.

Iomega StorCenter 300m. Total installed storage capacity: 0.24 TB, Installed storage drive type: HDD, Supported storage drive types: HDD. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 0.25 GB, Internal memory type: DDR. Chassis type: Rack (1U), Product colour: Black. Type: NAS

Storage
Storage drive capacity *
80 GB
RAID support *
Yes
RAID levels
1, 5
Hot-swap drive bays
No
Storage drives installed *
Yes
Total installed storage capacity *
0.24 TB
Number of storage drives installed *
3
Installed storage drive type *
HDD
Supported storage drive types *
HDD
Processor
Processor family *
Intel® Celeron®
Processor frequency *
2 GHz
Memory
Internal memory type
DDR
Internal memory *
0.25 GB
Network
Ethernet LAN *
Yes
Wi-Fi
No
Ports & interfaces
USB 2.0 ports quantity
2
VGA (D-Sub) ports quantity
1
RS-232 ports
1
Ethernet LAN (RJ-45) ports *
2
Design
Chassis type *
Rack (1U)
Product colour
Black
Performance
Type *
NAS
Backup function *
Yes
Software
Operating system installed *
Windows Storage Server 2003
Power
Power supply unit (PSU) capacity
250 W