location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel BX80532RC2600B processor 2.6 GHz 0.128 MB L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BX80532RC2600B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RK80532RC064128 show
Show alternative article codes used in the online market place
Category :
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2021 12:52:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel BX80532RC2600B processor 2.6 GHz 0.128 MB L2 :
  • - Intel® Celeron® 2.6 GHz
  • - 0.128 MB L2 Socket 478
  • - Processor cores: 1 130 nm 32-bit 62.6 W
Long product name Intel BX80532RC2600B processor 2.6 GHz 0.128 MB L2 :
The short editorial description of Intel BX80532RC2600B processor 2.6 GHz 0.128 MB L2

Intel® Celeron® Processor 2.60 GHz, 128K Cache, 400 MHz FSB
More>>>
Intel BX80532RC2600B processor 2.6 GHz 0.128 MB L2:
The official marketing text of Intel BX80532RC2600B processor 2.6 GHz 0.128 MB L2 as supplied by the manufacturer

The Intel® Celeron® processor on 0.13 micron process in the 478-pin package expands Intel's processor family into the value-priced PC market segment. Celeron processors provide the value customer the capability to get onto the Internet affordably, and utilize educational programs, home-office software and productivity applications. All Celeron processors include an integrated L2 cache, and are built on Intel's advanced CMOS process technology. The Celeron processor is backed by over 30 years of Intel experience in manufacturing high-quality, reliable microprocessors.

Features:
Data Flow Analysis
Speculative Execution
Non-Blocking Level 1 Cache
Internet Streaming SIMD Extensions
Dual Independent Bus (DIB)
Intel® MMX™ Technology

Recommended applications:
Basic Computing Needs
E-mail
Home Finance Software
Educational Software for Your Kids

Short summary description Intel BX80532RC2600B processor 2.6 GHz 0.128 MB L2:
This short summary of the Intel BX80532RC2600B processor 2.6 GHz 0.128 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

Intel BX80532RC2600B, Intel® Celeron®, Socket 478, 130 nm, Intel, 2.6 GHz, 32-bit

Long summary description Intel BX80532RC2600B processor 2.6 GHz 0.128 MB L2:
This is an auto-generated long summary of Intel BX80532RC2600B processor 2.6 GHz 0.128 MB L2 based on the first three specs of the first five spec groups.

Intel BX80532RC2600B. Processor family: Intel® Celeron®, Processor socket: Socket 478, Processor lithography: 130 nm. Market segment: Desktop, Number of Processing Die Transistors: 55 M, Processing Die size: 131 mm². Package type: Retail box. Processor package size: 35mm x 35mm

Processor
Processor manufacturer *
Intel
Processor base frequency *
2.6 GHz
Processor family *
Intel® Celeron®
Processor cores *
1
Processor socket *
Socket 478
Processor lithography *
130 nm
Processor threads
1
Processor operating modes *
32-bit
Processor cache
0.128 MB
Processor cache type
L2
Processor front side bus
400 MHz
Thermal Design Power (TDP)
62.6 W
Box *
No
Cooler included *
No
Processor core voltage (AC)
1.25 - 1.525 V
VID Voltage Range
1.315 - 1.525 V
FSB Parity
No
Bus type
FSB
CPU multiplier (bus/core ratio)
26
Processor codename
Northwood
Processor ARK ID
27180
Memory
ECC
No
Graphics
On-board graphics card *
No
Features
Execute Disable Bit
No
Idle States
No
Market segment
Desktop
Number of Processing Die Transistors
55 M
Processing Die size
131 mm²
Embedded options available
No
Physical Address Extension (PAE)
32 bit
Features
Export Control Classification Number (ECCN)
3A991.A.1
Commodity Classification Automated Tracking System (CCATS)
NA
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel 64
No
Intel Virtualization Technology (VT-x)
No
Conflict-Free processor
No
Operational conditions
Tcase
72 °C
Technical details
Bus bandwidth
400
Bus type units
MHz
Processor cache
128 KB
Product type
1
Status
Discontinued
Processor brand name
Intel Celeron
Last change
63903513
Product family
Legacy Intel Celeron Processor
Logistics data
Harmonized System (HS) code
8473301180
Packaging data
Package type
Retail box
Weight & dimensions
Processor package size
35mm x 35mm