location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel Core i7-8700 processor 3.2 GHz 12 MB Smart Cache

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Core
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
i7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i7-8700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM8068403358316 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0675901495080 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 May 2024 03:53:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel Core i7-8700 processor 3.2 GHz 12 MB Smart Cache
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7 i7-8700 3.2 GHz
  • - 12 MB Smart Cache LGA 1151 (Socket H4)
  • - Processor cores: 6 14 nm 64-bit 65 W
  • - Maximum internal memory supported by processor: 64 GB DDR4-SDRAM
  • - On-board graphics card Intel® UHD Graphics 630
Long product name Intel Core i7-8700 processor 3.2 GHz 12 MB Smart Cache :
The long product name of Intel Core i7-8700 processor 3.2 GHz 12 MB Smart Cache. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Core™ i7-8700 Processor (12M Cache, up to 4.60 GHz)
More>>>
Short summary description Intel Core i7-8700 processor 3.2 GHz 12 MB Smart Cache:
This short summary of the Intel Core i7-8700 processor 3.2 GHz 12 MB Smart Cache data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Core i7-8700, Intel® Core™ i7, LGA 1151 (Socket H4), 14 nm, Intel, i7-8700, 3.2 GHz

Long summary description Intel Core i7-8700 processor 3.2 GHz 12 MB Smart Cache:
This is an auto-generated long summary of Intel Core i7-8700 processor 3.2 GHz 12 MB Smart Cache based on the first three specs of the first five spec groups.

Intel Core i7-8700. Processor family: Intel® Core™ i7, Processor socket: LGA 1151 (Socket H4), Processor lithography: 14 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 64 GB, Memory types supported by processor: DDR4-SDRAM. On-board graphics card model: Intel® UHD Graphics 630, Maximum on-board graphics card memory: 64 GB, On-board graphics card outputs supported: DisplayPort, Embedded DisplayPort (eDP), HDMI. Market segment: Desktop, PCI Express configurations: 1x16, 2x8, 1x8+2x4, Supported instruction sets: SSE4.1, SSE4.2, AVX 2.0. Intel® Turbo Boost Technology 2.0 frequency: 4.6 GHz

Source Testseek summary Average rating
Reviews
Updated:
2018-03-31 03:45:44
Uk has collected 136 expert reviews for Intel Core i7-8700 processor 3.2 GHz 12 MB Smart Cache and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
uk.hardware.info
Updated:
2018-03-31 03:45:37
In 2017, AMD and Intel once again competed with each other, in a way we hadn't seen in years. Both brands came up with tons of new Core and Ryzen processors. Time to take stock: Which processor should you buy for which purpose? After reading this article...
Bottom line Which processor now offers the most bang of your buck varies per price segment. If you have a very small budget, in our opinion it is best to find an Intel Pentium G4560, which, given its higher availability, is less of a challenge than it was a few month...
0%
tomshardware.co.uk
Updated:
2018-06-28 11:45:27
Intel's Core i7-8700 packs all of the Coffee Lake architecture's goodness into a 65W envelope, including six Hyper-Threaded cores, the benefits of 14nm++ manufacturing, and higher Turbo Boost clock rates than previous-generation CPUs. Although it's handic...
Good Small real-world performance difference compared to Core i7-8700K, Lower price than the -8700K...
Bad Bundled cooler is not sufficient, Locked ratio multiplier...
Bottom line Intel's Core i7-8700 is surprisingly similar to the company's more expensive -8700K in our benchmarks. You do lose the ability to overclock, but save $50 dollars in the exchange. Unfortunately, Intel's bundled cooler isn't able to cope with the -8700's th...
0%
ocaholic.ch.english
Updated:
2019-11-14 08:38:33
These days there are basically two different groups of customers who demand lots of processing power: content creators and gamers, while this 2D performance comparison is targeting content creators. After having had a look at the following pages you'll ha...
0%
tomshardware.co.uk
Updated:
2019-11-14 08:38:34
It's the age-old question that has spurred endless debate: AMD or Intel? Today, that rivalry has reached new heights with AMD's Ryzen 2000 Series, often referred to by users (but not AMD) as "Ryzen 2," competing against Intel's 8th Gen "Coffee Lake" for d...
0%
tomshardware.com
Updated:
2018-06-28 11:45:27
Intel's Core i7-8700 packs all of the Coffee Lake architecture's goodness into a 65W envelope, including six Hyper-Threaded cores, the benefits of 14nm++ manufacturing, and higher Turbo Boost clock rates than previous-generation CPUs. Although it's handic...
Good Small real-world performance difference compared to Core i7-8700K, Lower price than the -8700K...
Bad Bundled cooler is not sufficient, Locked ratio multiplier...
Bottom line Intel's Core i7-8700 is surprisingly similar to the company's more expensive -8700K in our benchmarks. You do lose the ability to overclock, but save $50 dollars in the exchange. Unfortunately, Intel's bundled cooler isn't able to cope with the -8700'...
70%
techspot.com
Updated:
2018-07-18 04:45:21
Today we're taking a look at the impact addressing the Spectre 'Variant 4' CPU flaw has on Intel's 8th-gen Core CPUs (Coffee Lake). Back when the Meltdown and Spectre vulnerabilities were made public in early 2018 we knew this was going to be an ongoing p...
Bottom line Intel anticipated a performance hit in the range of a 2 to 8% when addressing the Variant 4 vulnerability by disabling Speculative Store Bypass, but in our tests it looks more like 1 to 3%. The impact for Linux users appears to align closer to Intel's cla...
0%
tomshardware.com
Updated:
2019-11-14 08:38:34
It's the age-old question that has spurred endless debate: AMD or Intel? Today, that rivalry has reached new heights with AMD's Ryzen 2000 Series, often referred to by users (but not AMD) as "Ryzen 2," competing against Intel's 8th Gen "Coffee Lake" for d...
0%
Country Distributor
Portugal 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Magyarország 1 distributor(s)
España 1 distributor(s)
Nederland 1 distributor(s)
United States 2 distributor(s)