location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel Xeon BX80546KG2800FU processor 3.8 GHz 2 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xeon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BX80546KG2800FU
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80546KG3800FU
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5032037005418 show
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2021 01:47:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel Xeon BX80546KG2800FU processor 3.8 GHz 2 MB L2 Box :
The short editorial description of Intel Xeon BX80546KG2800FU processor 3.8 GHz 2 MB L2 Box

64-bit Intel® Xeon® Processor 3.80E GHz, 2M Cache, 800 MHz FSB
More>>>
Intel Xeon BX80546KG2800FU processor 3.8 GHz 2 MB L2 Box:
The official marketing text of Intel Xeon BX80546KG2800FU processor 3.8 GHz 2 MB L2 Box as supplied by the manufacturer

Intel® Xeon® processors give your enterprise the power to evolve in manageable ways. Now with dual-core technology, servers based on Intel Xeon processors provide the built-in standards, stability, and scalability your infrastructure needs to move your business forward.

Stimulate business growth
Compatible with today's 64-bit Intel® Xeon® processors, Dual-Core Intel® Xeon® processors help protect investment in existing applications and infrastructure through increased performance headroom and scalability to the most widely deployed 64-bit server platforms.

Reliability without compromise
Reliability is built into all platforms based on Dual-Core Intel Xeon processor enabled with leading security features like Intel's Execute Disable Bit and robust RAS features [PDF 152KB], giving you confidence that your business applications will be available and that your data is protected.

Improved efficiency, reliability and flexibility at reduced costs
Ideal for consolidation, servers based on Dual-Core Intel® Xeon® processor 7000Δ†† sequence now include Intel® Virtualization Technology for a more robust, hardware-assisted state-of-the-art virtual environment delivered with affordable state-of-the-art reliability features.

Support for the broadest range of 32- and 64-bit applications
Intel® Xeon® processor-based servers provide the flexibility and application headroom to reap outstanding performance today, while remaining agile to migrate to 64-bit operating environments in the future.

Optimize for 64-bit and multi-core technology
Unlock business application performance today and optimize your business applications for 64-bit and multi-core technology through direct access to Intel's industry leading software tools, compilers, performance tuners and libraries.

Scale to accommodate your growing business
With servers based on Dual-Core Intel Xeon processors 7000Δ†† sequence, you have the ability to consolidate legacy enterprise infrastructure on fewer multi-processor-based servers.

Lower utility and energy costs
Intel's Demand Based Switching Technology [PDF 183KB] reduces utility cost by up to 24 percent when processor utilization is low.

Higher performance and lower power consumption
The power-efficient DDR2-400 memory-based subsystem offers higher performance, lower power consumption and robust reliability features over prior generation DDR based memory technologies.

Scalable bandwidth for a flexible and fast network
PCI Express* is an efficient I/O technology that matches the performance and capabilities of next generation serial interconnects.

Up to thirty percent performance boost with Hyper-Threading Technology
On platforms enabled with Hyper-Threading Technology†, Intel Xeon processors can deliver the computing power you need to run multi-threaded business applications and streamline heavy workloads.

Short summary description Intel Xeon BX80546KG2800FU processor 3.8 GHz 2 MB L2 Box:
This short summary of the Intel Xeon BX80546KG2800FU processor 3.8 GHz 2 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Xeon BX80546KG2800FU, Intel® Xeon®, Socket 604 (mPGA604), 90 nm, Intel, 3.8 GHz, 64-bit

Long summary description Intel Xeon BX80546KG2800FU processor 3.8 GHz 2 MB L2 Box:
This is an auto-generated long summary of Intel Xeon BX80546KG2800FU processor 3.8 GHz 2 MB L2 Box based on the first three specs of the first five spec groups.

Intel Xeon BX80546KG2800FU. Processor family: Intel® Xeon®, Processor socket: Socket 604 (mPGA604), Processor lithography: 90 nm. Market segment: Server, Number of Processing Die Transistors: 169 M, Processing Die size: 135 mm². Package type: Retail box. Processor package size: 42.5 x 42.5 mm

Processor
Processor manufacturer *
Intel
Processor base frequency *
3.8 GHz
Processor family *
Intel® Xeon®
Processor cores *
1
Processor socket *
Socket 604 (mPGA604)
Component for
Server/workstation
Processor lithography *
90 nm
Processor threads
2
Processor operating modes *
64-bit
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Thermal Design Power (TDP)
110 W
Box *
Yes
Cooler included *
Yes
Processor core voltage (AC)
1.25 - 1.40 V
VID Voltage Range
1.2875 - 1.3875 V
FSB Parity
Yes
Bus type
FSB
CPU multiplier (bus/core ratio)
19
Processor codename
Irwindale
Processor ARK ID
27092
Memory
ECC
No
Features
Execute Disable Bit
Yes
Idle States
Yes
Market segment
Server
Number of Processing Die Transistors
169 M
Processing Die size
135 mm²
Embedded options available
No
Physical Address Extension (PAE)
32 bit
Features
Harmonized System (HS) code
8473301180
Export Control Classification Number (ECCN)
3A991.A.1
Commodity Classification Automated Tracking System (CCATS)
NA
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
No
Conflict-Free processor
No
Operational conditions
Operating temperature (T-T)
72
Tcase
73 °C
Technical details
Bus bandwidth
800
Bus type units
MHz
Processor cache
2048 KB
Product type
1
Status
Discontinued
Processor brand name
Intel Xeon
Last change
63903513
Product family
Legacy Intel Xeon Processor
Packaging data
Package type
Retail box
Weight & dimensions
Processor package size
42.5 x 42.5 mm
Brand Image Product code Product Stock Price from
Intel 7040 processor 3 GHz 4 MB L2 Box Intel 7040 processor 3 GHz 4 MB L2 Box
(show image)
BX80560KF3000H 7040 0.00
(excl. VAT)
0 (incl. VAT)
Intel Xeon BX80546KG3800FA processor 3.8 GHz 2 MB L2 Box Intel Xeon BX80546KG3800FA processor 3.8 GHz 2 MB L2 Box
(show image)
BX80546KG3800FA BX80546KG3800FA 0.00
(excl. VAT)
0 (incl. VAT)
Intel Xeon BX80546KG2800FU processor 3.8 GHz 2 MB L2 Box Intel Xeon BX80546KG2800FU processor 3.8 GHz 2 MB L2 Box
(show image)
BX80546KG3800FP BX80546KG2800FU 0.00
(excl. VAT)
0 (incl. VAT)