location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel BX80546KG3000FA processor 3 GHz 2 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BX80546KG3000FA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80546KG3000FU
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5032037006248 show
Category :
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel BX80546KG3000FA processor 3 GHz 2 MB L2 Box :
  • - Intel® Xeon® 3 GHz
  • - 2 MB L2 Socket 604 (mPGA604)
  • - Processor cores: 1 90 nm 64-bit 110 W
  • - Box Cooler included
Warranty: 3 year limited
Long product name Intel BX80546KG3000FA processor 3 GHz 2 MB L2 Box :
The short editorial description of Intel BX80546KG3000FA processor 3 GHz 2 MB L2 Box

64-bit Intel® Xeon® Processor 3.00E GHz, 2M Cache, 800 MHz FSB
More>>>
Intel BX80546KG3000FA processor 3 GHz 2 MB L2 Box:
The official marketing text of Intel BX80546KG3000FA processor 3 GHz 2 MB L2 Box as supplied by the manufacturer

The platform of choice keeps getting better. Designed for dual-processor server and workstation platforms, Intel® Xeon™ processor gives you the freedom to focus more on your business, and helps you gain greater flexibility and lower costs. Put the Intel Xeon processor's latest platform innovations to work to accomplish more than ever before.

Suggested applications:
Dual-processor server and workstation applications

Features and benefits:
Higher throughput within the processor and out to memory and I/O for improved headroom.

Improved performance on threaded server applications provides support for more users or faster response times.

Better multimedia and encryption/decryption processing than previous generations, along with support for more computationally intensive graphics.

Short summary description Intel BX80546KG3000FA processor 3 GHz 2 MB L2 Box:
This short summary of the Intel BX80546KG3000FA processor 3 GHz 2 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

Intel BX80546KG3000FA, Intel® Xeon®, Socket 604 (mPGA604), 90 nm, Intel, 3 GHz, 64-bit

Long summary description Intel BX80546KG3000FA processor 3 GHz 2 MB L2 Box:
This is an auto-generated long summary of Intel BX80546KG3000FA processor 3 GHz 2 MB L2 Box based on the first three specs of the first five spec groups.

Intel BX80546KG3000FA. Processor family: Intel® Xeon®, Processor socket: Socket 604 (mPGA604), Processor lithography: 90 nm. Market segment: Server, Number of Processing Die Transistors: 169 M, Processing Die size: 135 mm². Package type: Retail box. Processor package size: 42.5 x 42.5 mm

Processor
Processor manufacturer *
Intel
Processor base frequency *
3 GHz
Processor family *
Intel® Xeon®
Processor cores *
1
Processor socket *
Socket 604 (mPGA604)
Component for
Server/workstation
Processor lithography *
90 nm
Processor threads
2
Processor operating modes *
64-bit
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Thermal Design Power (TDP)
110 W
Box *
Yes
Cooler included *
Yes
VID Voltage Range
1.2875 - 1.3875 V
Compatible chipsets
Intel® E7320, Intel® E7520, Intel® E7525
FSB Parity
Yes
Bus type
FSB
CPU multiplier (bus/core ratio)
15
Processor codename
Irwindale
Processor ARK ID
27094
Memory
ECC
No
Features
Execute Disable Bit
Yes
Idle States
Yes
Market segment
Server
Number of Processing Die Transistors
169 M
Processing Die size
135 mm²
Embedded options available
No
Physical Address Extension (PAE)
32 bit
Features
Export Control Classification Number (ECCN)
3A991.A.1
Commodity Classification Automated Tracking System (CCATS)
NA
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
No
Conflict-Free processor
No
Operational conditions
Tcase
72 °C
Technical details
Bus bandwidth
800
Bus type units
MHz
Processor cache
2048 KB
Product type
1
Status
Discontinued
Processor brand name
Intel Xeon
Last change
63903513
Product family
Legacy Intel Xeon Processor
Logistics data
Harmonized System (HS) code
8473301180
Packaging data
Package type
Retail box
Weight & dimensions
Processor package size
42.5 x 42.5 mm