location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IntegraOptics 10310-IO network transceiver module Fiber optic 10000 Mbit/s SFP+ 1550 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IntegraOptics Check ‘IntegraOptics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10310-IO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10310-IO
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘IntegraOptics’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IntegraOptics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:51:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name IntegraOptics 10310-IO network transceiver module Fiber optic 10000 Mbit/s SFP+ 1550 nm :
The long product name of IntegraOptics 10310-IO network transceiver module Fiber optic 10000 Mbit/s SFP+ 1550 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10GBase-ZR SFP+ Transceiver (SMF, 1550nm, 80km, LC, DOM), Extreme Networks Compatible
More>>>
Short summary description IntegraOptics 10310-IO network transceiver module Fiber optic 10000 Mbit/s SFP+ 1550 nm:
This short summary of the IntegraOptics 10310-IO network transceiver module Fiber optic 10000 Mbit/s SFP+ 1550 nm data-sheet is auto-generated and uses the product title and the first six key specs.

IntegraOptics 10310-IO, Fiber optic, 10000 Mbit/s, SFP+, LC, ZR, 80000 m

Long summary description IntegraOptics 10310-IO network transceiver module Fiber optic 10000 Mbit/s SFP+ 1550 nm:
This is an auto-generated long summary of IntegraOptics 10310-IO network transceiver module Fiber optic 10000 Mbit/s SFP+ 1550 nm based on the first three specs of the first five spec groups.

IntegraOptics 10310-IO. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Product colour: Grey