Integral logo

Integral AB120718-IN memory module 8 GB 1 x 8 GB DDR4

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14123
Info modified on:
26 May 2025, 09:55:05
Short summary description Integral AB120718-IN memory module 8 GB 1 x 8 GB DDR4:

Integral AB120718-IN, 8 GB, 1 x 8 GB, DDR4, 3200 MHz, 288-pin DIMM

Long summary description Integral AB120718-IN memory module 8 GB 1 x 8 GB DDR4:

Integral AB120718-IN. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 288-pin DIMM, CAS latency: 22

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.