Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Processor Liquid cooling kit
- - Supported processor sockets: Socket 478
- - Black
More>>>
Short summary description Innovatek 500741-01 computer cooling system Processor Liquid cooling kit Black:
This short summary of the Innovatek 500741-01 computer cooling system Processor Liquid cooling kit Black data-sheet is auto-generated and uses the product title and the first six key specs.
Innovatek 500741-01, Liquid cooling kit, Black
Long summary description Innovatek 500741-01 computer cooling system Processor Liquid cooling kit Black:
This is an auto-generated long summary of Innovatek 500741-01 computer cooling system Processor Liquid cooling kit Black based on the first three specs of the first five spec groups.
Innovatek 500741-01. Type: Liquid cooling kit. Product colour: Black