This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit IDL50 dishwasher Freestanding 12 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IDL50
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IDL50
Category
Machine for washing dishes automatically.
Dishwashers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 14:43:18
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Indesit IDL50 dishwasher Freestanding 12 place settings:
This short summary of the Indesit IDL50 dishwasher Freestanding 12 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit IDL50, Freestanding, White, LED, 12 place settings, Hygienic, 18 L

Long summary description Indesit IDL50 dishwasher Freestanding 12 place settings:
This is an auto-generated long summary of Indesit IDL50 dishwasher Freestanding 12 place settings based on the first three specs of the first five spec groups.

Indesit IDL50. Appliance placement: Freestanding, Door colour: White, Display type: LED. Number of place settings: 12 place settings, Drying system: Hygienic. Water consumption per cycle: 18 L, Energy consumption per cycle: 1.2 kWh. Width: 850 mm, Depth: 600 mm, Height: 600 mm. Drying class: B, Washing class: A

Design
Appliance placement *
Freestanding
Door colour *
White
Display type
LED
Performance
Drying system
Hygienic
Number of place settings *
12 place settings
Number of washing programs *
5
Power
Energy consumption per cycle
1.2 kWh
Water consumption per cycle *
18 L
Weight & dimensions
Depth
600 mm
Height
600 mm
Width *
850 mm
Other features
Washing class
A
Drying class
B