Indesit logo

Indesit BWE 91485X W UK N washing machine Front-load 9 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49434
Info modified on:
06 May 2025, 13:36:20
Short summary description Indesit BWE 91485X W UK N washing machine Front-load 9 kg 1400 RPM White:

Indesit BWE 91485X W UK N, Front-load, 9 kg, B, 78 dB, 1400 RPM, B

Long summary description Indesit BWE 91485X W UK N washing machine Front-load 9 kg 1400 RPM White:

Indesit BWE 91485X W UK N. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 78 dB, Maximum spin speed: 1400 RPM. Annual water consumption washing: 11594 L. Product colour: White. Width: 595 mm, Depth: 615 mm, Height: 845 mm. Energy efficiency class: B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.