Indesit logo

Indesit PR 642 /I(BK) Black Built-in 58 cm Gas 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32107
Info modified on:
09 Sept 2024, 12:11:01
Short summary description Indesit PR 642 /I(BK) Black Built-in 58 cm Gas 4 zone(s):

Indesit PR 642 /I(BK), Black, Built-in, 58 cm, Gas, Glass, 4 zone(s)

Long summary description Indesit PR 642 /I(BK) Black Built-in 58 cm Gas 4 zone(s):

Indesit PR 642 /I(BK). Product colour: Black, Appliance placement: Built-in, Hob width size: 58 cm. Simmer cooking zone: 1000 W, Regular cooking zone: 1650 W, Large cooking zone: 3000 W. Control type: Rotary, Control position: Front. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 580 mm, Depth: 510 mm, Height: 44 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.