location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Imperial Barber Products Glycerine Soap for Shave/Face Bar soap 176 g 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imperial Barber Products Check ‘Imperial Barber Products’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Glycerine Soap for Shave/Face
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0855070005062
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0855070005062 show
Category:
Substance used with water for washing and cleaning, made of a compound of natural oils or fats with sodium hydroxide or another strong alkali, and typically having perfume and colouring added.
Soaps Check ‘Imperial Barber Products’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imperial Barber Products: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jan 2022 20:37:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Imperial Barber Products Glycerine Soap for Shave/Face Bar soap 176 g 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bar soap
  • - Face
  • - Moisturizing, Smoothing
  • - 176 g
  • - 1 pc(s)
Long product name Imperial Barber Products Glycerine Soap for Shave/Face Bar soap 176 g 1 pc(s) :
The long product name of Imperial Barber Products Glycerine Soap for Shave/Face Bar soap 176 g 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Glycerine Soap for Shave/Face 176g
More>>>
Short summary description Imperial Barber Products Glycerine Soap for Shave/Face Bar soap 176 g 1 pc(s):
This short summary of the Imperial Barber Products Glycerine Soap for Shave/Face Bar soap 176 g 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Imperial Barber Products Glycerine Soap for Shave/Face, Face, Bar soap, Moisturizing, Smoothing, Beige, Rectangular, Glycerin

Long summary description Imperial Barber Products Glycerine Soap for Shave/Face Bar soap 176 g 1 pc(s):
This is an auto-generated long summary of Imperial Barber Products Glycerine Soap for Shave/Face Bar soap 176 g 1 pc(s) based on the first three specs of the first five spec groups.

Imperial Barber Products Glycerine Soap for Shave/Face. Purpose: Face, Type: Bar soap, Skin care effect: Moisturizing, Smoothing. Weight: 176 g. Quantity per pack: 1 pc(s)