Imou logo

Imou ARC2000E-SW security alarm system Wi-Fi White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83791
Info modified on:
04 Dec 2024, 09:52:43
Short summary description Imou ARC2000E-SW security alarm system Wi-Fi White:

Imou ARC2000E-SW, White, Wireless, CE, 802.11b, 802.11g, Wi-Fi 4 (802.11n), 2.4 GHz, 65 dB

Long summary description Imou ARC2000E-SW security alarm system Wi-Fi White:

Imou ARC2000E-SW. Product colour: White, Control type: Wireless, Certification: CE. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi frequency: 2.4 GHz, Alarm decibels: 65 dB. Connectivity technology: Wired & Wireless, Input voltage: 5 V

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.