location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Imex Products GPD038 shower system 1 head(s) Chrome

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imex Products Check ‘Imex Products’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GPD038
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GPD038
Category:
Systems for providing showers, including shower head, shower hose and connector to household water heating system or separate water heating system (electric shower).
Shower Systems Check ‘Imex Products’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imex Products: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2022 15:25:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Imex Products GPD038 shower system 1 head(s) Chrome
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel sprayer. S.304 Ø25cm, extra flat, chrome-plated and anti-scale
  • - Chromed brass wall outlet tube.
  • - 1 position round shower handle.
  • - 2-way chrome-plated brass mixer tap.
  • - Average flow 12 l / min.
  • - Round brass distributor.
  • - Flexo reinforced PVC 1.5 m.
  • - Single lever 35 mm cartridge.
  • - Shower handle support with wall water outlet.
Long product name Imex Products GPD038 shower system 1 head(s) Chrome :
The long product name of Imex Products GPD038 shower system 1 head(s) Chrome. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Line series chrome recessed single-lever shower set
More>>>
Short summary description Imex Products GPD038 shower system 1 head(s) Chrome:
This short summary of the Imex Products GPD038 shower system 1 head(s) Chrome data-sheet is auto-generated and uses the product title and the first six key specs.

Imex Products GPD038

Long summary description Imex Products GPD038 shower system 1 head(s) Chrome:
This is an auto-generated long summary of Imex Products GPD038 shower system 1 head(s) Chrome based on the first three specs of the first five spec groups.

Imex Products GPD038