Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Series: Milos.
- - Reference: GLI019 / NOR.
- - Single lever built-in taps.
- - Brass black rose gold.
- - In two independent parts
Long product name Imex Products GLI019/NOR bathroom faucet Black, Rose gold
:
Black rose gold built-in basin tap Milos series
The long product name of Imex Products GLI019/NOR bathroom faucet Black, Rose gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Black rose gold built-in basin tap Milos series
More>>>
Short summary description Imex Products GLI019/NOR bathroom faucet Black, Rose gold:
This short summary of the Imex Products GLI019/NOR bathroom faucet Black, Rose gold data-sheet is auto-generated and uses the product title and the first six key specs.
Imex Products GLI019/NOR, Bathroom sink, Brass, Black, Rose gold
Long summary description Imex Products GLI019/NOR bathroom faucet Black, Rose gold:
This is an auto-generated long summary of Imex Products GLI019/NOR bathroom faucet Black, Rose gold based on the first three specs of the first five spec groups.
Imex Products GLI019/NOR. Suitable for: Bathroom sink, Product colour: Black, Rose gold, Faucet material: Brass