location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Imex Products BTV013/NG shower system 1 head(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imex Products Check ‘Imex Products’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BTV013/NG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BTV013/NG
Category:
Systems for providing showers, including shower head, shower hose and connector to household water heating system or separate water heating system (electric shower).
Shower Systems Check ‘Imex Products’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imex Products: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2022 15:21:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Imex Products BTV013/NG shower system 1 head(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Series: Vigo
  • - Reference: BTV013 / NG
  • - Stainless steel sprayer. S304 square 20 × 20 cm, extra-flat, matt black and anti-limescale.
  • - Stainless steel shower bar 95/141 cm extendable matt black
  • - Square shower handle.
  • - Thermostatic tap in matt black brass with built-in distributor.
  • - Average flow 12 l / min.
  • - PVC matte black 1,5 m.
  • - TURN CLEAN SYSTEM thermostatic cartridge.
Long product name Imex Products BTV013/NG shower system 1 head(s) Black :
The long product name of Imex Products BTV013/NG shower system 1 head(s) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Vigo series matt black thermostatic shower bar
More>>>
Short summary description Imex Products BTV013/NG shower system 1 head(s) Black:
This short summary of the Imex Products BTV013/NG shower system 1 head(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Imex Products BTV013/NG

Long summary description Imex Products BTV013/NG shower system 1 head(s) Black:
This is an auto-generated long summary of Imex Products BTV013/NG shower system 1 head(s) Black based on the first three specs of the first five spec groups.

Imex Products BTV013/NG