Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Series: Milos.
- - Reference: BDY027-3CR.
- - Single-lever basin mixer XL-Size.
- - Chrome brass body mixer.
- - 25 mm ceramic cartridge.
- - Hoses 3/8.
Long product name Imex Products BDY027-3CR bathroom faucet Chrome
:
Milos series chrome high spout basin mixer
The long product name of Imex Products BDY027-3CR bathroom faucet Chrome. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Milos series chrome high spout basin mixer
More>>>
Short summary description Imex Products BDY027-3CR bathroom faucet Chrome:
This short summary of the Imex Products BDY027-3CR bathroom faucet Chrome data-sheet is auto-generated and uses the product title and the first six key specs.
Imex Products BDY027-3CR, Bathroom sink, Brass, 3/8", Chrome
Long summary description Imex Products BDY027-3CR bathroom faucet Chrome:
This is an auto-generated long summary of Imex Products BDY027-3CR bathroom faucet Chrome based on the first three specs of the first five spec groups.
Imex Products BDY027-3CR. Suitable for: Bathroom sink, Product colour: Chrome, Faucet material: Brass