Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Series: Teide
- - Reference: BDT021-2
- - Bidet mixer.
- - Chrome brass body mixer.
- - 35 mm ceramic cartridge.
- - Hoses 3/8.
Long product name Imex Products BDT021-2 bathroom faucet Chrome
:
Teide series chrome bidet mixer
The long product name of Imex Products BDT021-2 bathroom faucet Chrome. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Teide series chrome bidet mixer
More>>>
Short summary description Imex Products BDT021-2 bathroom faucet Chrome:
This short summary of the Imex Products BDT021-2 bathroom faucet Chrome data-sheet is auto-generated and uses the product title and the first six key specs.
Imex Products BDT021-2, Bidet, Brass, 3/8", Chrome
Long summary description Imex Products BDT021-2 bathroom faucet Chrome:
This is an auto-generated long summary of Imex Products BDT021-2 bathroom faucet Chrome based on the first three specs of the first five spec groups.
Imex Products BDT021-2. Suitable for: Bidet, Product colour: Chrome, Faucet material: Brass