Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Series: Denmark.
- - Reference: BDR031-1CR.
- - Single-lever basin mixer.
- - Chrome brass body mixer.
- - 25 mm ceramic cartridge.
- - Hoses 3/8.
Long product name Imex Products BDR031-1CR bathroom faucet Chrome
:
Chrome-plated basin mixer Denmark series
The long product name of Imex Products BDR031-1CR bathroom faucet Chrome. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Chrome-plated basin mixer Denmark series
More>>>
Short summary description Imex Products BDR031-1CR bathroom faucet Chrome:
This short summary of the Imex Products BDR031-1CR bathroom faucet Chrome data-sheet is auto-generated and uses the product title and the first six key specs.
Imex Products BDR031-1CR, Bathroom sink, Brass, 3/8", Chrome
Long summary description Imex Products BDR031-1CR bathroom faucet Chrome:
This is an auto-generated long summary of Imex Products BDR031-1CR bathroom faucet Chrome based on the first three specs of the first five spec groups.
Imex Products BDR031-1CR. Suitable for: Bathroom sink, Product colour: Chrome, Faucet material: Brass