Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Single-lever basin mixer XL-Size.
- - Faucet body in matt black brass, rose gold.
- - 25 mm ceramic cartridge.
- - Hoses 3/8.
Long product name Imex Products BDH041-3NOR bathroom faucet Black, Rose gold
:
Black rose gold high spout basin mixer Belize series
The long product name of Imex Products BDH041-3NOR bathroom faucet Black, Rose gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Black rose gold high spout basin mixer Belize series
More>>>
Short summary description Imex Products BDH041-3NOR bathroom faucet Black, Rose gold:
This short summary of the Imex Products BDH041-3NOR bathroom faucet Black, Rose gold data-sheet is auto-generated and uses the product title and the first six key specs.
Imex Products BDH041-3NOR, Bathroom sink, Brass, Black, Rose gold
Long summary description Imex Products BDH041-3NOR bathroom faucet Black, Rose gold:
This is an auto-generated long summary of Imex Products BDH041-3NOR bathroom faucet Black, Rose gold based on the first three specs of the first five spec groups.
Imex Products BDH041-3NOR. Suitable for: Bathroom sink, Product colour: Black, Rose gold, Faucet material: Brass