Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Chrome washbasin mixer.
- - Chromed brass faucet body.
- - 35mm ceramic cartridge.
- - Hoses 3/8.
- - Extra-flat aerator
Long product name Imex Products BDG040-1 bathroom faucet Chrome
:
Chrome-plated basin mixer Ural series
The long product name of Imex Products BDG040-1 bathroom faucet Chrome. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Chrome-plated basin mixer Ural series
More>>>
Short summary description Imex Products BDG040-1 bathroom faucet Chrome:
This short summary of the Imex Products BDG040-1 bathroom faucet Chrome data-sheet is auto-generated and uses the product title and the first six key specs.
Imex Products BDG040-1, Bathroom sink, Brass, Chrome
Long summary description Imex Products BDG040-1 bathroom faucet Chrome:
This is an auto-generated long summary of Imex Products BDG040-1 bathroom faucet Chrome based on the first three specs of the first five spec groups.
Imex Products BDG040-1. Suitable for: Bathroom sink, Product colour: Chrome, Faucet material: Brass