location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Imex Products BDC033-5NOR bathroom faucet Black, Rose gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imex Products Check ‘Imex Products’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BDC033-5NOR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDC033-5NOR
Category:
Also known as a tap, this is device by which a flow of liquid or gas from a pipe or container can be controlled. Water faucets are found in kitchens and bathrooms. There can be separate cold and hot faucets or one that produces both cold and hot water.
Bathroom Faucets Check ‘Imex Products’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imex Products: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2022 14:15:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Imex Products BDC033-5NOR bathroom faucet Black, Rose gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Series: Olimpo.
  • - Reference: BDC033-5NOR.
  • - Matte black brass shower faucet, rose gold.
  • - ABS shower handle holder.
  • - Round shower handle.
  • - Medium fl ow rate 12 l./min.
  • - PVC flexible hose 170 cm.
  • - 25mm ceramic single cartridge
Long product name Imex Products BDC033-5NOR bathroom faucet Black, Rose gold :
The long product name of Imex Products BDC033-5NOR bathroom faucet Black, Rose gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Olimpo series black rose gold single-lever shower faucet
More>>>
Short summary description Imex Products BDC033-5NOR bathroom faucet Black, Rose gold:
This short summary of the Imex Products BDC033-5NOR bathroom faucet Black, Rose gold data-sheet is auto-generated and uses the product title and the first six key specs.

Imex Products BDC033-5NOR, Shower, Brass, Black, Rose gold

Long summary description Imex Products BDC033-5NOR bathroom faucet Black, Rose gold:
This is an auto-generated long summary of Imex Products BDC033-5NOR bathroom faucet Black, Rose gold based on the first three specs of the first five spec groups.

Imex Products BDC033-5NOR. Suitable for: Shower, Product colour: Black, Rose gold, Faucet material: Brass