Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Series: Olimpo.
- - Reference: BDC033-1NG.
- - Single-lever basin mixer.
- - Faucet body in matt black brass.
- - 25 mm ceramic cartridge.
- - Hoses 3/8.
Long product name Imex Products BDC033-1NG bathroom faucet Black
:
Olimpo series matt black washbasin mixer
The long product name of Imex Products BDC033-1NG bathroom faucet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Olimpo series matt black washbasin mixer
More>>>
Short summary description Imex Products BDC033-1NG bathroom faucet Black:
This short summary of the Imex Products BDC033-1NG bathroom faucet Black data-sheet is auto-generated and uses the product title and the first six key specs.
Imex Products BDC033-1NG, Bathroom sink, Brass, Black
Long summary description Imex Products BDC033-1NG bathroom faucet Black:
This is an auto-generated long summary of Imex Products BDC033-1NG bathroom faucet Black based on the first three specs of the first five spec groups.
Imex Products BDC033-1NG. Suitable for: Bathroom sink, Product colour: Black, Faucet material: Brass