Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Series: Sweden.
- - Reference: BDC032-4NGOLD.
- - Brass single lever built-in taps.
- - Matte black, gold glitter.
- - Registration box
Long product name Imex Products BDC032-4NGOLD bathroom faucet Black
:
Built-in basin faucet black gold Sweden series
The long product name of Imex Products BDC032-4NGOLD bathroom faucet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Built-in basin faucet black gold Sweden series
More>>>
Short summary description Imex Products BDC032-4NGOLD bathroom faucet Black:
This short summary of the Imex Products BDC032-4NGOLD bathroom faucet Black data-sheet is auto-generated and uses the product title and the first six key specs.
Imex Products BDC032-4NGOLD, Bathroom sink, Brass, Black
Long summary description Imex Products BDC032-4NGOLD bathroom faucet Black:
This is an auto-generated long summary of Imex Products BDC032-4NGOLD bathroom faucet Black based on the first three specs of the first five spec groups.
Imex Products BDC032-4NGOLD. Suitable for: Bathroom sink, Product colour: Black, Faucet material: Brass