Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26543196 data-sheets &
28884 brands
– register (free)
Computer Monitors
iiyama 17LJ2-S 17" LCD 1280x1024 12ms Silver computer monitor 43.2 cm (17") 1280 x 1024 pixels
iiyama 17LJ2-S 17" LCD 1280x1024 12ms Silver computer monitor 43.2 cm (17") 1280 x 1024 pixels
Edit this data-sheet
Embed the product datasheet into your content
XML product data for iiyama 17LJ2-S
XML doc
Icecat LIVE: JS for iiyama 17LJ2-S
Icecat Live DOC
JSON product data for iiyama 17LJ2-S
JSON DOC
CSV product data for iiyama 17LJ2-S
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
iiyama
Product name:
17LJ2-S 17" LCD 1280x1024 12ms Silver
Product code:
17LJ2-S
Category:
Computer Monitors
Icecat Product ID:
362171
Data-sheet quality:
created/standardized by Icecat
Product views:
23198
Info modified on:
22 Aug 2022, 16:24:48
iiyama 17LJ2-S (Icecat)
Embed the product datasheet into your content
XML product data for iiyama 17LJ2-S
XML doc
Icecat LIVE: JS for iiyama 17LJ2-S
Icecat Live DOC
JSON product data for iiyama 17LJ2-S
JSON DOC
CSV product data for iiyama 17LJ2-S
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE