location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ideal High-capacity shredder 4605. Shred size 6 mm paper shredder Parallel shredding 46 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ideal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High-capacity shredder IDEAL 4605. Shred size 6 mm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46056131
Category :
Paper shredders cut up paper into small pieces so that the info on the paper cannot be read any more. This is important when disposing of paper which contains confidential information.
Paper Shredders
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ideal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:48:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ideal High-capacity shredder 4605. Shred size 6 mm paper shredder Parallel shredding 46 cm :
  • - Parallel shredding Working width: 46 cm
  • - Shredding staples
  • - Basket volume: 230 L
  • - Power consumption (typical): 2200 W
Warranty: 5 years
Long product name Ideal High-capacity shredder 4605. Shred size 6 mm paper shredder Parallel shredding 46 cm :
The short editorial description of Ideal High-capacity shredder 4605. Shred size 6 mm paper shredder Parallel shredding 46 cm

High capacity shredder with feeding hopper IDEAL 4605. Shred size 6 mm
More>>>
Short summary description Ideal High-capacity shredder 4605. Shred size 6 mm paper shredder Parallel shredding 46 cm:
This short summary of the Ideal High-capacity shredder 4605. Shred size 6 mm paper shredder Parallel shredding 46 cm data-sheet is auto-generated and uses the product title and the first six key specs.

Ideal High-capacity shredder 4605. Shred size 6 mm, Parallel shredding, 46 cm, 6 mm, 230 L, 2200 W, 400 V / 50 Hz / 3~

Long summary description Ideal High-capacity shredder 4605. Shred size 6 mm paper shredder Parallel shredding 46 cm:
This is an auto-generated long summary of Ideal High-capacity shredder 4605. Shred size 6 mm paper shredder Parallel shredding 46 cm based on the first three specs of the first five spec groups.

Ideal High-capacity shredder 4605. Shred size 6 mm. Shredding type: Parallel shredding, Working width: 46 cm, Shredding size: 6 mm. Power consumption (typical): 2200 W. Power requirements: 400 V / 50 Hz / 3~, Dimensions (WxDxH): 740 x 765 x 1700 mm. Weight: 256 kg